Capital Lighting, Inc. 49035BLE-962 Sconces-Single Glass 452413

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Wall/Bath UPC: 785652903595 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Wall/Bath UPC: 785652903595 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49035BLE-962 Sconces-Single Glass - 452413 - Capital Lighting, Inc.
Columbus, OH, USA
49035BLE-962 Sconces-Single Glass
452413
49035BLE-962 Sconces-Single Glass 452413
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Metropolis Wall/Bath UPC: 785652903595 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Metropolis Wall/Bath
UPC: 785652903595
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452413
Product Name 49035BLE-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details