Capital Lighting, Inc. 49435BLE-962 Bathroom Fixtures-Two Lights 452407

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Metropolis Wall/Bath UPC: 785652115806 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Metropolis Wall/Bath UPC: 785652115806 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49435BLE-962 Bathroom Fixtures-Two Lights - 452407 - Capital Lighting, Inc.
Columbus, OH, USA
49435BLE-962 Bathroom Fixtures-Two Lights
452407
49435BLE-962 Bathroom Fixtures-Two Lights 452407
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two-Light Metropolis Wall/Bath UPC: 785652115806 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two-Light Metropolis Wall/Bath
UPC: 785652115806
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452407
Product Name 49435BLE-962 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details