Capital Lighting, Inc. 49437BLE-962 Bathroom Fixtures-Four Lights 452406

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four-Light Metropolis Wall/Bath UPC: 785652494390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four-Light Metropolis Wall/Bath UPC: 785652494390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49437BLE-962 Bathroom Fixtures-Four Lights - 452406 - Capital Lighting, Inc.
Columbus, OH, USA
49437BLE-962 Bathroom Fixtures-Four Lights
452406
49437BLE-962 Bathroom Fixtures-Four Lights 452406
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four-Light Metropolis Wall/Bath UPC: 785652494390 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:3/4`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four-Light Metropolis Wall/Bath
UPC: 785652494390
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` DP:3/4``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452406
Product Name 49437BLE-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details