Capital Lighting, Inc. 79436BLE-962 Flush Mounts-Bowl Style 452383

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Flush Mount UPC: 785652794339 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Flush Mount UPC: 785652794339 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79436BLE-962 Flush Mounts-Bowl Style - 452383 - Capital Lighting, Inc.
Columbus, OH, USA
79436BLE-962 Flush Mounts-Bowl Style
452383
79436BLE-962 Flush Mounts-Bowl Style 452383
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Length 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Flush Mount UPC: 785652794339 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 5.44
Length 5.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Ceiling Flush Mount
UPC: 785652794339
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452383
Product Name 79436BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details