Capital Lighting, Inc. 69238BLE-98 Pendants-Bowl Style 452373

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Product Name: Four Light Ceiling/Pendant UPC: 785652692338 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Product Name: Four Light Ceiling/Pendant UPC: 785652692338 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69238BLE-98 Pendants-Bowl Style - 452373 - Capital Lighting, Inc.
Columbus, OH, USA
69238BLE-98 Pendants-Bowl Style
452373
69238BLE-98 Pendants-Bowl Style 452373
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Stainless Product Name: Four Light Ceiling/Pendant UPC: 785652692338 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Length 23.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Stainless
Product Name: Four Light Ceiling/Pendant
UPC: 785652692338
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452373
Product Name 69238BLE-98 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details