Capital Lighting, Inc. 78880-51 Exterior -Ceiling Mount 452359

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Statuary Bronze Product Name: Two Light Close To Ceiling UPC: 785652788802 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Statuary Bronze Product Name: Two Light Close To Ceiling UPC: 785652788802 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78880-51 Exterior -Ceiling Mount - 452359 - Capital Lighting, Inc.
Columbus, OH, USA
78880-51 Exterior -Ceiling Mount
452359
78880-51 Exterior -Ceiling Mount 452359
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Statuary Bronze Product Name: Two Light Close To Ceiling UPC: 785652788802 Category: Outdoor Lighting Connection: Key Slots Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Statuary Bronze
Product Name: Two Light Close To Ceiling
UPC: 785652788802
Category: Outdoor Lighting
Connection: Key Slots
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452359
Product Name 78880-51 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details