Capital Lighting, Inc. 75661-839 Flush Mounts-Bowl Style 452333

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Flush Mount UPC: 785652756634 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Flush Mount UPC: 785652756634 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75661-839 Flush Mounts-Bowl Style - 452333 - Capital Lighting, Inc.
Columbus, OH, USA
75661-839 Flush Mounts-Bowl Style
452333
75661-839 Flush Mounts-Bowl Style 452333
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Two Light Ceiling Flush Mount UPC: 785652756634 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blacksmith
Product Name: Two Light Ceiling Flush Mount
UPC: 785652756634
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452333
Product Name 75661-839 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details