Capital Lighting, Inc. 78660-814 Exterior -Ceiling Mount 452328

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652078002 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652078002 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
78660-814 Exterior -Ceiling Mount - 452328 - Capital Lighting, Inc.
Columbus, OH, USA
78660-814 Exterior -Ceiling Mount
452328
78660-814 Exterior -Ceiling Mount 452328
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Ceiling Fixture UPC: 785652078002 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: One Light Outdoor Ceiling Fixture
UPC: 785652078002
Category: Outdoor Lighting
Glass: Cafe Tint
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452328
Product Name 78660-814 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details