Capital Lighting, Inc. 77474-782 Semi-Flush Mts.-Bowl Style 452306

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Century Ceiling UPC: 785652754722 Category: Close to Ceiling Lighting Glass: Sepia Tint Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Century Ceiling UPC: 785652754722 Category: Close to Ceiling Lighting Glass: Sepia Tint Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77474-782 Semi-Flush Mts.-Bowl Style - 452306 - Capital Lighting, Inc.
Columbus, OH, USA
77474-782 Semi-Flush Mts.-Bowl Style
452306
77474-782 Semi-Flush Mts.-Bowl Style 452306
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Century Ceiling UPC: 785652754722 Category: Close to Ceiling Lighting Glass: Sepia Tint Connection: Dual Mount Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` H:1 9/16`` Chain: 120`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two Light Century Ceiling
UPC: 785652754722
Category: Close to Ceiling Lighting
Glass: Sepia Tint
Connection: Dual Mount
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` H:1 9/16``
Chain: 120``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452306
Product Name 77474-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details