Capital Lighting, Inc. 1591 Lamps-Table Lamps 452298

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
1591 Lamps-Table Lamps - 452298 - Capital Lighting, Inc.
Columbus, OH, USA
1591 Lamps-Table Lamps
452298
1591 Lamps-Table Lamps 452298
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Frosted Opaline
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452298
Product Name 1591 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details