Capital Lighting, Inc. 1590 Lamps-Table Lamps 452295

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
1590 Lamps-Table Lamps - 452295 - Capital Lighting, Inc.
Columbus, OH, USA
1590 Lamps-Table Lamps
452295
1590 Lamps-Table Lamps 452295
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Frosted Opaline Product Name: One Light Table Lamp Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 17.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Frosted Opaline
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452295
Product Name 1590 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details