Capital Lighting, Inc. 103X BN Lamps-Table Lamps 452189

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass

Suppliers

Company
Product
Description
Supplier Links
103X BN Lamps-Table Lamps - 452189 - Capital Lighting, Inc.
Columbus, OH, USA
103X BN Lamps-Table Lamps
452189
103X BN Lamps-Table Lamps 452189
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Qty: 1 Wattage: 150 Finish: Natural Brass

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Extension: 9
Bulb
Qty: 1
Wattage: 150
Finish: Natural Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452189
Product Name 103X BN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details