Capital Lighting, Inc. 104X AS Lamps-Table Lamps 452187

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver

Suppliers

Company
Product
Description
Supplier Links
104X AS Lamps-Table Lamps - 452187 - Capital Lighting, Inc.
Columbus, OH, USA
104X AS Lamps-Table Lamps
452187
104X AS Lamps-Table Lamps 452187
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452187
Product Name 104X AS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details