Capital Lighting, Inc. 105X BZ Lamps-Table Lamps 452184

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

Suppliers

Company
Product
Description
Supplier Links
105X BZ Lamps-Table Lamps - 452184 - Capital Lighting, Inc.
Columbus, OH, USA
105X BZ Lamps-Table Lamps
452184
105X BZ Lamps-Table Lamps 452184
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452184
Product Name 105X BZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details