Capital Lighting, Inc. 107X Lamps-Floor Lamps 452183

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
107X Lamps-Floor Lamps - 452183 - Capital Lighting, Inc.
Columbus, OH, USA
107X Lamps-Floor Lamps
452183
107X Lamps-Floor Lamps 452183
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.75
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452183
Product Name 107X Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details