Capital Lighting, Inc. 108X Lamps-Floor Lamps 452181

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
108X Lamps-Floor Lamps - 452181 - Capital Lighting, Inc.
Columbus, OH, USA
108X Lamps-Floor Lamps
452181
108X Lamps-Floor Lamps 452181
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.75 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.75
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Silver
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452181
Product Name 108X Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details