Capital Lighting, Inc. 82200-12 Exterior -Post/Pier Head 452174

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Black Post Fixture UPC: 785652822001 Category: Builder Exclusive (Custom Select) Glass: Clear Beveled Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Black Post Fixture UPC: 785652822001 Category: Builder Exclusive (Custom Select) Glass: Clear Beveled Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82200-12 Exterior -Post/Pier Head - 452174 - Capital Lighting, Inc.
Columbus, OH, USA
82200-12 Exterior -Post/Pier Head
452174
82200-12 Exterior -Post/Pier Head 452174
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Black Post Fixture UPC: 785652822001 Category: Builder Exclusive (Custom Select) Glass: Clear Beveled Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Black Post Fixture
UPC: 785652822001
Category: Builder Exclusive (Custom Select)
Glass: Clear Beveled
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452174
Product Name 82200-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details