Capital Lighting, Inc. 89200BL-12 Exterior -Post/Pier Head 452153

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.75 Length 22.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Black Post Fixture UPC: 785652920035 Category: Builder Exclusive (Custom Select) Glass: Frosted Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.75 Length 22.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Black Post Fixture UPC: 785652920035 Category: Builder Exclusive (Custom Select) Glass: Frosted Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89200BL-12 Exterior -Post/Pier Head - 452153 - Capital Lighting, Inc.
Columbus, OH, USA
89200BL-12 Exterior -Post/Pier Head
452153
89200BL-12 Exterior -Post/Pier Head 452153
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 22.75 Length 22.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Black Post Fixture UPC: 785652920035 Category: Builder Exclusive (Custom Select) Glass: Frosted Safety Rating: UL/cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 22.75
Length 22.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Black Post Fixture
UPC: 785652920035
Category: Builder Exclusive (Custom Select)
Glass: Frosted
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452153
Product Name 89200BL-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details