Capital Lighting, Inc. 82660-814 Exterior -Post/Pier Head 452149

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Outdoor Post Fixture UPC: 785652082009 Category: Outdoor Lighting Glass: Cafe Tint Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Outdoor Post Fixture UPC: 785652082009 Category: Outdoor Lighting Glass: Cafe Tint Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82660-814 Exterior -Post/Pier Head - 452149 - Capital Lighting, Inc.
Columbus, OH, USA
82660-814 Exterior -Post/Pier Head
452149
82660-814 Exterior -Post/Pier Head 452149
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Outdoor Post Fixture UPC: 785652082009 Category: Outdoor Lighting Glass: Cafe Tint Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Length 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: Outdoor Post Fixture
UPC: 785652082009
Category: Outdoor Lighting
Glass: Cafe Tint
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452149
Product Name 82660-814 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details