Capital Lighting, Inc. 82880-51 Exterior -Post/Pier Head 452147

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652828805 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652828805 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82880-51 Exterior -Post/Pier Head - 452147 - Capital Lighting, Inc.
Columbus, OH, USA
82880-51 Exterior -Post/Pier Head
452147
82880-51 Exterior -Post/Pier Head 452147
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Post Lantern UPC: 785652828805 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Outdoor Post Lantern
UPC: 785652828805
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452147
Product Name 82880-51 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details