Capital Lighting, Inc. 85200-12 Exterior -Wall Mount 452146

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 0.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652852008 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 0.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652852008 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
85200-12 Exterior -Wall Mount - 452146 - Capital Lighting, Inc.
Columbus, OH, USA
85200-12 Exterior -Wall Mount
452146
85200-12 Exterior -Wall Mount 452146
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 0.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Black Wall Lantern UPC: 785652852008 Category: Builder Exclusive (Custom Select) Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Extension: 0.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Black Wall Lantern
UPC: 785652852008
Category: Builder Exclusive (Custom Select)
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452146
Product Name 85200-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details