Capital Lighting, Inc. 88660-814 Exterior -Wall Mount 452129

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086007 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086007 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88660-814 Exterior -Wall Mount - 452129 - Capital Lighting, Inc.
Columbus, OH, USA
88660-814 Exterior -Wall Mount
452129
88660-814 Exterior -Wall Mount 452129
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652086007 Category: Outdoor Lighting Glass: Cafe Tint Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652086007
Category: Outdoor Lighting
Glass: Cafe Tint
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452129
Product Name 88660-814 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details