Capital Lighting, Inc. 88881-51 Exterior -Wall Mount 452123

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888816 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888816 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88881-51 Exterior -Wall Mount - 452123 - Capital Lighting, Inc.
Columbus, OH, USA
88881-51 Exterior -Wall Mount
452123
88881-51 Exterior -Wall Mount 452123
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Statuary Bronze Product Name: One Light Outdoor Wall Lantern UPC: 785652888816 Category: Outdoor Lighting Glass: Etched Hammered with Light Amber Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Statuary Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 785652888816
Category: Outdoor Lighting
Glass: Etched Hammered with Light Amber
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452123
Product Name 88881-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details