Capital Lighting, Inc. 88662-185 Exterior -Wall Mount 452108

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086083 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086083 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88662-185 Exterior -Wall Mount - 452108 - Capital Lighting, Inc.
Columbus, OH, USA
88662-185 Exterior -Wall Mount
452108
88662-185 Exterior -Wall Mount 452108
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086083 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Length 14.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Outdoor Wall Lantern
UPC: 785652086083
Category: Outdoor Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452108
Product Name 88662-185 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details