Capital Lighting, Inc. 88661-185 Exterior -Wall Mount 452105

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086076 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086076 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88661-185 Exterior -Wall Mount - 452105 - Capital Lighting, Inc.
Columbus, OH, USA
88661-185 Exterior -Wall Mount
452105
88661-185 Exterior -Wall Mount 452105
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: One Light Outdoor Wall Lantern UPC: 785652086076 Category: Outdoor Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Length 12.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: One Light Outdoor Wall Lantern
UPC: 785652086076
Category: Outdoor Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452105
Product Name 88661-185 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details