Capital Lighting, Inc. 1553 Lamps-Desk/Piano Lamps 452084

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Chrome Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Chrome Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1553 Lamps-Desk/Piano Lamps - 452084 - Capital Lighting, Inc.
Columbus, OH, USA
1553 Lamps-Desk/Piano Lamps
452084
1553 Lamps-Desk/Piano Lamps 452084
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Chrome Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Chrome
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452084
Product Name 1553 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details