Capital Lighting, Inc. 137R Lamps-Table Lamps 452062

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
137R Lamps-Table Lamps - 452062 - Capital Lighting, Inc.
Columbus, OH, USA
137R Lamps-Table Lamps
452062
137R Lamps-Table Lamps 452062
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Extension: 9 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tudor Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Extension: 9
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tudor Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452062
Product Name 137R Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details