Capital Lighting, Inc. 1503X Lamps-Table Lamps 452057

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1503X Lamps-Table Lamps - 452057 - Capital Lighting, Inc.
Columbus, OH, USA
1503X Lamps-Table Lamps
452057
1503X Lamps-Table Lamps 452057
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452057
Product Name 1503X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details