Capital Lighting, Inc. 1505 Lamps-Pharmacy-Floor 452053

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1505 Lamps-Pharmacy-Floor - 452053 - Capital Lighting, Inc.
Columbus, OH, USA
1505 Lamps-Pharmacy-Floor
452053
1505 Lamps-Pharmacy-Floor 452053
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 55.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 55.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452053
Product Name 1505 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details