Capital Lighting, Inc. 1506X Lamps-Floor Lamps 452050

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1506X Lamps-Floor Lamps - 452050 - Capital Lighting, Inc.
Columbus, OH, USA
1506X Lamps-Floor Lamps
452050
1506X Lamps-Floor Lamps 452050
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 58.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452050
Product Name 1506X Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details