Capital Lighting, Inc. 142 Lamps-Table Lamps 452034

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
142 Lamps-Table Lamps - 452034 - Capital Lighting, Inc.
Columbus, OH, USA
142 Lamps-Table Lamps
452034
142 Lamps-Table Lamps 452034
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: A Qty: 4 Wattage: 60 Finish: Deep Patina Bronze Product Name: Four Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.25
Bulb
Type: A
Qty: 4
Wattage: 60
Finish: Deep Patina Bronze
Product Name: Four Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452034
Product Name 142 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details