Capital Lighting, Inc. 1490 Lamps-Table Lamps 452026

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kiwi Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kiwi Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1490 Lamps-Table Lamps - 452026 - Capital Lighting, Inc.
Columbus, OH, USA
1490 Lamps-Table Lamps
452026
1490 Lamps-Table Lamps 452026
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Kiwi Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Kiwi Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452026
Product Name 1490 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details