Capital Lighting, Inc. 149 Lamps-Floor Lamps 452024

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
149 Lamps-Floor Lamps - 452024 - Capital Lighting, Inc.
Columbus, OH, USA
149 Lamps-Floor Lamps
452024
149 Lamps-Floor Lamps 452024
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 48.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 48.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452024
Product Name 149 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details