Capital Lighting, Inc. 1469X Lamps-Table Lamps 452018

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plum Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plum Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1469X Lamps-Table Lamps - 452018 - Capital Lighting, Inc.
Columbus, OH, USA
1469X Lamps-Table Lamps
452018
1469X Lamps-Table Lamps 452018
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Plum Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Plum Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452018
Product Name 1469X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details