Capital Lighting, Inc. 1463 Lamps-Table Lamps 452013

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Blue Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Blue Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
1463 Lamps-Table Lamps - 452013 - Capital Lighting, Inc.
Columbus, OH, USA
1463 Lamps-Table Lamps
452013
1463 Lamps-Table Lamps 452013
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: French Blue Glazed Ceramic Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: French Blue Glazed Ceramic
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452013
Product Name 1463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details