Capital Lighting, Inc. 147 Lamps-Floor Lamps 452009

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 53.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 53.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
147 Lamps-Floor Lamps - 452009 - Capital Lighting, Inc.
Columbus, OH, USA
147 Lamps-Floor Lamps
452009
147 Lamps-Floor Lamps 452009
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 53.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 53.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Silver
Product Name: Two Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 452009
Product Name 147 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details