Capital Lighting, Inc. NLS118RBMV Sconces-Pocket 451998

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.62 Extension: 3.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 6.5 Product Name: One Light Fluorescent Wall Sconce UPC: 037949352723 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.62 Extension: 3.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 6.5 Product Name: One Light Fluorescent Wall Sconce UPC: 037949352723 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NLS118RBMV Sconces-Pocket - 451998 - Capital Lighting, Inc.
Columbus, OH, USA
NLS118RBMV Sconces-Pocket
451998
NLS118RBMV Sconces-Pocket 451998
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.62 Extension: 3.75 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 6.5 Product Name: One Light Fluorescent Wall Sconce UPC: 037949352723 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.62
Extension: 3.75
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 6.5
Product Name: One Light Fluorescent Wall Sconce
UPC: 037949352723
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451998
Product Name NLS118RBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details