Capital Lighting, Inc. MNS218RBEC Sconces-Double Candle 451997

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949326892 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949326892 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
MNS218RBEC Sconces-Double Candle - 451997 - Capital Lighting, Inc.
Columbus, OH, USA
MNS218RBEC Sconces-Double Candle
451997
MNS218RBEC Sconces-Double Candle 451997
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949326892 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.00
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3.95
Product Name: Two Light Double Arm Wall Sconce
UPC: 037949326892
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451997
Product Name MNS218RBEC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details