Capital Lighting, Inc. NLF155RBMVT Flush Mounts-Bowl Style 451995

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.50 Bulb Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 8.65 Product Name: One Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949355052 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.50 Bulb Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 8.65 Product Name: One Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949355052 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NLF155RBMVT Flush Mounts-Bowl Style - 451995 - Capital Lighting, Inc.
Columbus, OH, USA
NLF155RBMVT Flush Mounts-Bowl Style
451995
NLF155RBMVT Flush Mounts-Bowl Style 451995
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 3.50 Bulb Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 8.65 Product Name: One Light Flush Mount Fluorescent Ceiling Fixture UPC: 037949355052 Glass: White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 3.50
Bulb
Qty: 1
Wattage: 55
Finish: Oil Rubbed Bronze
Weight: 8.65
Product Name: One Light Flush Mount Fluorescent Ceiling Fixture
UPC: 037949355052
Glass: White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451995
Product Name NLF155RBMVT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details