Capital Lighting, Inc. MNS218SNEC Sconces-Double Candle 451994

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949327844 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949327844 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
MNS218SNEC Sconces-Double Candle - 451994 - Capital Lighting, Inc.
Columbus, OH, USA
MNS218SNEC Sconces-Double Candle
451994
MNS218SNEC Sconces-Double Candle 451994
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 3.95 Product Name: Two Light Double Arm Wall Sconce UPC: 037949327844 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.00
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 3.95
Product Name: Two Light Double Arm Wall Sconce
UPC: 037949327844
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451994
Product Name MNS218SNEC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details