Capital Lighting, Inc. RES213RBMV Sconces-Pocket 451968

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.8 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355922 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.8 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355922 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RES213RBMV Sconces-Pocket - 451968 - Capital Lighting, Inc.
Columbus, OH, USA
RES213RBMV Sconces-Pocket
451968
RES213RBMV Sconces-Pocket 451968
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 5.8 Product Name: Two Light Fluorescent Wall Washer UPC: 037949355922 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.88
Height: 11.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 5.8
Product Name: Two Light Fluorescent Wall Washer
UPC: 037949355922
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451968
Product Name RES213RBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details