Capital Lighting, Inc. RDW118SNEC Sconces-Pocket 451966

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949333814 Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949333814 Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
RDW118SNEC Sconces-Pocket - 451966 - Capital Lighting, Inc.
Columbus, OH, USA
RDW118SNEC Sconces-Pocket
451966
RDW118SNEC Sconces-Pocket 451966
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.87 Extension: 4.5 Bulb Type: CFQ Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Outdoor Wall Sconce UPC: 037949333814 Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.87
Extension: 4.5
Bulb
Type: CFQ
Qty: 1
Wattage: 18
Finish: Satin Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 037949333814
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451966
Product Name RDW118SNEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details