Capital Lighting, Inc. REPC313RBEC Mini Pendants-3 Light Cluster 451965

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.35 Product Name: Three Light Circular Pendant UPC: 037949335580 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.35 Product Name: Three Light Circular Pendant UPC: 037949335580 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
REPC313RBEC Mini Pendants-3 Light Cluster - 451965 - Capital Lighting, Inc.
Columbus, OH, USA
REPC313RBEC Mini Pendants-3 Light Cluster
451965
REPC313RBEC Mini Pendants-3 Light Cluster 451965
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: CFQ Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 12.35 Product Name: Three Light Circular Pendant UPC: 037949335580 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: CFQ
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 12.35
Product Name: Three Light Circular Pendant
UPC: 037949335580
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451965
Product Name REPC313RBEC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details