Capital Lighting, Inc. RDS218SNMV Sconces-Pocket 451964

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Satin Nickel with Polished Chrome Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Satin Nickel with Polished Chrome Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RDS218SNMV Sconces-Pocket - 451964 - Capital Lighting, Inc.
Columbus, OH, USA
RDS218SNMV Sconces-Pocket
451964
RDS218SNMV Sconces-Pocket 451964
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Satin Nickel with Polished Chrome Accents Product Name: Two Light Wall Washer Sconce Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Satin Nickel with Polished Chrome Accents
Product Name: Two Light Wall Washer Sconce
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451964
Product Name RDS218SNMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details