Capital Lighting, Inc. REPB313RBEC Island/Pool Table-3 Light Bar 451962

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Length 14.50 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: Three Light Fluorescent Island / Billiard Light UPC: 037949335597 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Length 14.50 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: Three Light Fluorescent Island / Billiard Light UPC: 037949335597 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

Suppliers

Company
Product
Description
Supplier Links
REPB313RBEC Island/Pool Table-3 Light Bar - 451962 - Capital Lighting, Inc.
Columbus, OH, USA
REPB313RBEC Island/Pool Table-3 Light Bar
451962
REPB313RBEC Island/Pool Table-3 Light Bar 451962
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 14.50 Length 14.50 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 15.3 Product Name: Three Light Fluorescent Island / Billiard Light UPC: 037949335597 Glass: Opal White Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp Wire: 72`

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 14.50
Length 14.50
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 15.3
Product Name: Three Light Fluorescent Island / Billiard Light
UPC: 037949335597
Glass: Opal White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp
Wire: 72`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451962
Product Name REPB313RBEC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details