Capital Lighting, Inc. RZS213RWEC Sconces-Pocket 451916

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.37 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Wall Washer UPC: 037949324027 Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.37 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Wall Washer UPC: 037949324027 Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
RZS213RWEC Sconces-Pocket - 451916 - Capital Lighting, Inc.
Columbus, OH, USA
RZS213RWEC Sconces-Pocket
451916
RZS213RWEC Sconces-Pocket 451916
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.37 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Rosewood Product Name: Two Light Wall Washer UPC: 037949324027 Glass: White Faux Alabaster Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.37
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Rosewood
Product Name: Two Light Wall Washer
UPC: 037949324027
Glass: White Faux Alabaster
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451916
Product Name RZS213RWEC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details