Capital Lighting, Inc. SHV318SNSCT-LA Bathroom Fixtures-Three Lights 451908

Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949344957 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949344957 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHV318SNSCT-LA Bathroom Fixtures-Three Lights - 451908 - Capital Lighting, Inc.
Columbus, OH, USA
SHV318SNSCT-LA Bathroom Fixtures-Three Lights
451908
SHV318SNSCT-LA Bathroom Fixtures-Three Lights 451908
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Satin Nickel Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949344957 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.75
Length 6.75
Extension: 4
Bulb
Type: CFQ
Qty: 3
Wattage: 18
Finish: Satin Nickel
Weight: 12
Product Name: Three Light Fluorescent Bathroom Vanity Light
UPC: 037949344957
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451908
Product Name SHV318SNSCT-LA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details