Capital Lighting, Inc. SHS113SNMV-LA Sconces-Single Candle 451902

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 18.62 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Wall Sconce UPC: 037949362814 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 18.62 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Wall Sconce UPC: 037949362814 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHS113SNMV-LA Sconces-Single Candle - 451902 - Capital Lighting, Inc.
Columbus, OH, USA
SHS113SNMV-LA Sconces-Single Candle
451902
SHS113SNMV-LA Sconces-Single Candle 451902
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 18.62 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 3.7 Product Name: One Light Wall Sconce UPC: 037949362814 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 18.62
Extension: 4
Bulb
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 3.7
Product Name: One Light Wall Sconce
UPC: 037949362814
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451902
Product Name SHS113SNMV-LA Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details