Capital Lighting, Inc. TRW213RBEC Exterior -Sconces 451778

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333791 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333791 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
TRW213RBEC Exterior -Sconces - 451778 - Capital Lighting, Inc.
Columbus, OH, USA
TRW213RBEC Exterior -Sconces
451778
TRW213RBEC Exterior -Sconces 451778
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 12.88 Extension: 4.63 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.9 Product Name: Two Light Wall Outdoor Sconce UPC: 037949333791 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 12.88
Extension: 4.63
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.9
Product Name: Two Light Wall Outdoor Sconce
UPC: 037949333791
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451778
Product Name TRW213RBEC Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details