Capital Lighting, Inc. TAS213PCMV-LA Sconces-Other 451773

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 12 Finish: Chrome Product Name: Two Light Double Arm Wall Sconce with One Shade Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 12 Finish: Chrome Product Name: Two Light Double Arm Wall Sconce with One Shade Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TAS213PCMV-LA Sconces-Other - 451773 - Capital Lighting, Inc.
Columbus, OH, USA
TAS213PCMV-LA Sconces-Other
451773
TAS213PCMV-LA Sconces-Other 451773
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 12 Finish: Chrome Product Name: Two Light Double Arm Wall Sconce with One Shade Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 13.50
Extension: 4
Bulb
Qty: 2
Wattage: 12
Finish: Chrome
Product Name: Two Light Double Arm Wall Sconce with One Shade
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451773
Product Name TAS213PCMV-LA Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details